Vishay Intertechnology, Inc. Ceramic Capacitors K823M10X7RF5UH5

Description
0.082µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.082µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K823M10X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K823M10X7RF5UH5-ND
Ceramic Capacitors K823M10X7RF5UH5-ND
0.082µF ±20% 50V Ceramic Capacitor X7R Radial

0.082µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K823M10X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K823M10X7RF5UH5
Capacitors - Ceramic Capacitors K823M10X7RF5UH5
CAP CER 0.082UF 50V X7R RADIAL

CAP CER 0.082UF 50V X7R RADIAL

Supplier's Site
K 50V 82Nf ±20% X7R Ammo E3 Vishay - 92K5084 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 82Nf ±20% X7R Ammo E3 Vishay
92K5084
K 50V 82Nf ±20% X7R Ammo E3 Vishay 92K5084
K 50V 82NF ±20% X7R AMMO E3

K 50V 82NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K823M10X7RF5UH5-ND K823M10X7RF5UH5 92K5084
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 82Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M39014/021311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers