Vishay Intertechnology, Inc. Ceramic Capacitors K823K20X7RH5UH5

Description
0.082µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.082µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K823K20X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K823K20X7RH5UH5-ND
Ceramic Capacitors K823K20X7RH5UH5-ND
0.082µF ±10% 100V Ceramic Capacitor X7R Radial

0.082µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 82Nf ± 10 % X7R Ammo E3 Vishay - 92K5078 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 82Nf ± 10 % X7R Ammo E3 Vishay
92K5078
K 100V 82Nf ± 10 % X7R Ammo E3 Vishay 92K5078
K 100V 82NF ± 10 % X7R AMMO E3

K 100V 82NF ± 10 % X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K823K20X7RH5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K823K20X7RH5UH5
Ceramic Capacitors K823K20X7RH5UH5
CAP CER 0.082UF 100V X7R RADIAL

CAP CER 0.082UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K823K20X7RH5UH5-ND 92K5078 K823K20X7RH5UH5
Product Name Ceramic Capacitors K 100V 82Nf ± 10 % X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC220 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details