Vishay Intertechnology, Inc. Ceramic Capacitors K823K20X7RH5TL2

Description
0.082µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.082µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K823K20X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K823K20X7RH5TL2-ND
Ceramic Capacitors K823K20X7RH5TL2-ND
0.082µF ±10% 100V Ceramic Capacitor X7R Radial

0.082µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K823K20X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K823K20X7RH5TL2
Capacitors - Ceramic Capacitors K823K20X7RH5TL2
CAP CER 0.082UF 100V X7R RADIAL

CAP CER 0.082UF 100V X7R RADIAL

Supplier's Site
K 100V 82Nf ± 10 % X7R Reel E3 Vishay - 92K5077 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 82Nf ± 10 % X7R Reel E3 Vishay
92K5077
K 100V 82Nf ± 10 % X7R Reel E3 Vishay 92K5077
K 100V 82NF ± 10 % X7R REEL E3

K 100V 82NF ± 10 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K823K20X7RH5TL2-ND K823K20X7RH5TL2 92K5077
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 82Nf ± 10 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011547 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers