Vishay Intertechnology, Inc. Ceramic Capacitors K822M20X7RL5UH5

Description
8200pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822M20X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822M20X7RL5UH5-ND
Ceramic Capacitors K822M20X7RL5UH5-ND
8200pF ±20% 500V Ceramic Capacitor X7R Radial

8200pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 8,2Nf ±20% X7R Ammo E3 Vishay - 92K5062 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 8,2Nf ±20% X7R Ammo E3 Vishay
92K5062
K 500V 8,2Nf ±20% X7R Ammo E3 Vishay 92K5062
K 500V 8,2NF ±20% X7R AMMO E3

K 500V 8,2NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K822M20X7RL5UH5-ND 92K5062
Product Name Ceramic Capacitors K 500V 8,2Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4388-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details