Vishay Intertechnology, Inc. Ceramic Capacitors K822M20X7RL5TH5

Description
8200pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822M20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822M20X7RL5TH5-ND
Ceramic Capacitors K822M20X7RL5TH5-ND
8200pF ±20% 500V Ceramic Capacitor X7R Radial

8200pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K822M20X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K822M20X7RL5TH5
Capacitors - Ceramic Capacitors K822M20X7RL5TH5
CAP CER 8200PF 500V X7R RADIAL

CAP CER 8200PF 500V X7R RADIAL

Supplier's Site
K 500V 8,2Nf ±20% X7R Reel E3 Vishay - 92K5061 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 8,2Nf ±20% X7R Reel E3 Vishay
92K5061
K 500V 8,2Nf ±20% X7R Reel E3 Vishay 92K5061
K 500V 8,2NF ±20% X7R REEL E3

K 500V 8,2NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K822M20X7RL5TH5-ND K822M20X7RL5TH5 92K5061
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 8,2Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details