Vishay Intertechnology, Inc. Ceramic Capacitors K822M15X7RK5UH5

Description
8200pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822M15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822M15X7RK5UH5-ND
Ceramic Capacitors K822M15X7RK5UH5-ND
8200pF ±20% 200V Ceramic Capacitor X7R Radial

8200pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K822M15X7RK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K822M15X7RK5UH5
Capacitors - Ceramic Capacitors K822M15X7RK5UH5
CAP CER 8200PF 200V X7R RADIAL

CAP CER 8200PF 200V X7R RADIAL

Supplier's Site
K 200V 8,2Nf ±20% X7R Ammo E3 Vishay - 92K5057 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 8,2Nf ±20% X7R Ammo E3 Vishay
92K5057
K 200V 8,2Nf ±20% X7R Ammo E3 Vishay 92K5057
K 200V 8,2NF ±20% X7R AMMO E3

K 200V 8,2NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K822M15X7RK5UH5-ND K822M15X7RK5UH5 92K5057
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 8,2Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers