Vishay Intertechnology, Inc. Ceramic Capacitors K822M15X7RK5TH5

Description
8200pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822M15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822M15X7RK5TH5-ND
Ceramic Capacitors K822M15X7RK5TH5-ND
8200pF ±20% 200V Ceramic Capacitor X7R Radial

8200pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 8,2Nf ±20% X7R Reel E3 Vishay - 92K5055 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 8,2Nf ±20% X7R Reel E3 Vishay
92K5055
K 200V 8,2Nf ±20% X7R Reel E3 Vishay 92K5055
K 200V 8,2NF ±20% X7R REEL E3

K 200V 8,2NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K822M15X7RK5TH5-ND 92K5055
Product Name Ceramic Capacitors K 200V 8,2Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C0805C104K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details