Vishay Intertechnology, Inc. Ceramic Capacitors K822M10X7RF53H5

Description
8200pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822M10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822M10X7RF53H5-ND
Ceramic Capacitors K822M10X7RF53H5-ND
8200pF ±20% 50V Ceramic Capacitor X7R Radial

8200pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 8,2Nf ±20% X7R Bulk E3 Vishay - 92K5035 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 8,2Nf ±20% X7R Bulk E3 Vishay
92K5035
K 50V 8,2Nf ±20% X7R Bulk E3 Vishay 92K5035
K 50V 8,2NF ±20% X7R BULK E3

K 50V 8,2NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K822M10X7RF53H5-ND 92K5035
Product Name Ceramic Capacitors K 50V 8,2Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details