Vishay Intertechnology, Inc. Ceramic Capacitors K822K15X7RK5TL2

Description
8200pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822K15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822K15X7RK5TL2-ND
Ceramic Capacitors K822K15X7RK5TL2-ND
8200pF ±10% 200V Ceramic Capacitor X7R Radial

8200pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 8,2Nf ±10% X7R Reel E3 Vishay - 92K5023 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 8,2Nf ±10% X7R Reel E3 Vishay
92K5023
K 200V 8,2Nf ±10% X7R Reel E3 Vishay 92K5023
K 200V 8,2NF ±10% X7R REEL E3

K 200V 8,2NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K822K15X7RK5TL2-ND 92K5023
Product Name Ceramic Capacitors K 200V 8,2Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details