Vishay Intertechnology, Inc. Ceramic Capacitors K822K15X7RH5TL2

Description
8200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822K15X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822K15X7RH5TL2-ND
Ceramic Capacitors K822K15X7RH5TL2-ND
8200pF ±10% 100V Ceramic Capacitor X7R Radial

8200pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K822K15X7RH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K822K15X7RH5TL2
Ceramic Capacitors K822K15X7RH5TL2
CAP CER 8200PF 100V X7R RADIAL

CAP CER 8200PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K822K15X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K822K15X7RH5TL2
Capacitors - Ceramic Capacitors K822K15X7RH5TL2
CAP CER 8200PF 100V X7R RADIAL

CAP CER 8200PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K822K15X7RH5TL2-ND K822K15X7RH5TL2 K822K15X7RH5TL2
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details