Vishay Intertechnology, Inc. Ceramic Capacitors K822K10X7RH5UL2

Description
8200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822K10X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822K10X7RH5UL2-ND
Ceramic Capacitors K822K10X7RH5UL2-ND
8200pF ±10% 100V Ceramic Capacitor X7R Radial

8200pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 8,2Nf ±10% X7R Ammo E3 Vishay - 92K5008 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 8,2Nf ±10% X7R Ammo E3 Vishay
92K5008
K 100V 8,2Nf ±10% X7R Ammo E3 Vishay 92K5008
K 100V 8,2NF ±10% X7R AMMO E3

K 100V 8,2NF ±10% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K822K10X7RH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K822K10X7RH5UL2
Ceramic Capacitors K822K10X7RH5UL2
CAP CER 8200PF 100V X7R RADIAL

CAP CER 8200PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K822K10X7RH5UL2-ND 92K5008 K822K10X7RH5UL2
Product Name Ceramic Capacitors K 100V 8,2Nf ±10% X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11CF0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers