Vishay Intertechnology, Inc. Ceramic Capacitors K822K10X7RH5TL2

Description
8200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822K10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822K10X7RH5TL2-ND
Ceramic Capacitors K822K10X7RH5TL2-ND
8200pF ±10% 100V Ceramic Capacitor X7R Radial

8200pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K822K10X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K822K10X7RH5TL2
Capacitors - Ceramic Capacitors K822K10X7RH5TL2
CAP CER 8200PF 100V X7R RADIAL

CAP CER 8200PF 100V X7R RADIAL

Supplier's Site
K 100V 8,2Nf ±10% X7R Reel E3 Vishay - 92K5006 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 8,2Nf ±10% X7R Reel E3 Vishay
92K5006
K 100V 8,2Nf ±10% X7R Reel E3 Vishay 92K5006
K 100V 8,2NF ±10% X7R REEL E3

K 100V 8,2NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K822K10X7RH5TL2-ND K822K10X7RH5TL2 92K5006
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 8,2Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1211-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details