Vishay Intertechnology, Inc. Ceramic Capacitors K822K10X7RF53H5

Description
8200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822K10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822K10X7RF53H5-ND
Ceramic Capacitors K822K10X7RF53H5-ND
8200pF ±10% 50V Ceramic Capacitor X7R Radial

8200pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K822K10X7RF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K822K10X7RF53H5
Capacitors - Ceramic Capacitors K822K10X7RF53H5
CAP CER 8200PF 50V X7R RADIAL

CAP CER 8200PF 50V X7R RADIAL

Supplier's Site
K 50V 8,2Nf ±10% X7R Bulk E3 Vishay - 92K5003 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 8,2Nf ±10% X7R Bulk E3 Vishay
92K5003
K 50V 8,2Nf ±10% X7R Bulk E3 Vishay 92K5003
K 50V 8,2NF ±10% X7R BULK E3

K 50V 8,2NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K822K10X7RF53H5-ND K822K10X7RF53H5 92K5003
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 8,2Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C471J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details