Vishay Intertechnology, Inc. Ceramic Capacitors K821M15X7RL5TH5

Description
820pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821M15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821M15X7RL5TH5-ND
Ceramic Capacitors K821M15X7RL5TH5-ND
820pF ±20% 500V Ceramic Capacitor X7R Radial

820pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K821M15X7RL5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K821M15X7RL5TH5
Ceramic Capacitors K821M15X7RL5TH5
CAP CER 820PF 500V X7R RADIAL

CAP CER 820PF 500V X7R RADIAL

Supplier's Site Datasheet
K 500V 820Pf ±20% X7R Reel E3 Vishay - 92K4996 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 820Pf ±20% X7R Reel E3 Vishay
92K4996
K 500V 820Pf ±20% X7R Reel E3 Vishay 92K4996
K 500V 820PF ±20% X7R REEL E3

K 500V 820PF ±20% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K821M15X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821M15X7RL5TH5
Capacitors - Ceramic Capacitors K821M15X7RL5TH5
CAP CER 820PF 500V X7R RADIAL

CAP CER 820PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K821M15X7RL5TH5-ND K821M15X7RL5TH5 92K4996 K821M15X7RL5TH5
Product Name Ceramic Capacitors Ceramic Capacitors K 500V 820Pf ±20% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 1725908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers