Vishay Intertechnology, Inc. Ceramic Capacitors K821M15X7RH5TL2

Description
820pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821M15X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821M15X7RH5TL2-ND
Ceramic Capacitors K821M15X7RH5TL2-ND
820pF ±20% 100V Ceramic Capacitor X7R Radial

820pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K821M15X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821M15X7RH5TL2
Capacitors - Ceramic Capacitors K821M15X7RH5TL2
CAP CER 820PF 100V X7R RADIAL

CAP CER 820PF 100V X7R RADIAL

Supplier's Site
K 100V 820Pf ± 20 % X7R Reel E3 Vishay - 92K4985 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 820Pf ± 20 % X7R Reel E3 Vishay
92K4985
K 100V 820Pf ± 20 % X7R Reel E3 Vishay 92K4985
K 100V 820PF ± 20 % X7R REEL E3

K 100V 820PF ± 20 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K821M15X7RH5TL2-ND K821M15X7RH5TL2 92K4985
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 820Pf ± 20 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details