Vishay Intertechnology, Inc. Ceramic Capacitors K821M15X7RH53H5

Description
820pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821M15X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821M15X7RH53H5-ND
Ceramic Capacitors K821M15X7RH53H5-ND
820pF ±20% 100V Ceramic Capacitor X7R Radial

820pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K821M15X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821M15X7RH53H5
Capacitors - Ceramic Capacitors K821M15X7RH53H5
CAP CER 820PF 100V X7R RADIAL

CAP CER 820PF 100V X7R RADIAL

Supplier's Site
K 100V 820Pf ± 20 % X7R Bulk E3 Vishay - 92K4988 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 820Pf ± 20 % X7R Bulk E3 Vishay
92K4988
K 100V 820Pf ± 20 % X7R Bulk E3 Vishay 92K4988
K 100V 820PF ± 20 % X7R BULK E3

K 100V 820PF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K821M15X7RH53H5-ND K821M15X7RH53H5 92K4988
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 820Pf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers