Vishay Intertechnology, Inc. Ceramic Capacitors K821M15X7RF53L2

Description
820pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821M15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821M15X7RF53L2-ND
Ceramic Capacitors K821M15X7RF53L2-ND
820pF ±20% 50V Ceramic Capacitor X7R Radial

820pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 820Pf ± 20 % X7R Bulk E3 Vishay - 92K4983 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 820Pf ± 20 % X7R Bulk E3 Vishay
92K4983
K 50V 820Pf ± 20 % X7R Bulk E3 Vishay 92K4983
K 50V 820PF ± 20 % X7R BULK E3

K 50V 820PF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K821M15X7RF53L2-ND 92K4983
Product Name Ceramic Capacitors K 50V 820Pf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 2200Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F631 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0022 microF
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details