Vishay Intertechnology, Inc. Ceramic Capacitors K821M10X7RH5TL2

Description
820pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821M10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821M10X7RH5TL2-ND
Ceramic Capacitors K821M10X7RH5TL2-ND
820pF ±20% 100V Ceramic Capacitor X7R Radial

820pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K821M10X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821M10X7RH5TL2
Capacitors - Ceramic Capacitors K821M10X7RH5TL2
CAP CER 820PF 100V X7R RADIAL

CAP CER 820PF 100V X7R RADIAL

Supplier's Site
K 100V 820Pf ±20% X7R Reel E3 Vishay - 92K4973 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 820Pf ±20% X7R Reel E3 Vishay
92K4973
K 100V 820Pf ±20% X7R Reel E3 Vishay 92K4973
K 100V 820PF ±20% X7R REEL E3

K 100V 820PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K821M10X7RH5TL2-ND K821M10X7RH5TL2 92K4973
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 820Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U682M1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details