Vishay Intertechnology, Inc. Ceramic Capacitors K821M10X7RF53H5

Description
820pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821M10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821M10X7RF53H5-ND
Ceramic Capacitors K821M10X7RF53H5-ND
820pF ±20% 50V Ceramic Capacitor X7R Radial

820pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 820Pf ±20% X7R Bulk E3 Vishay - 92K4970 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 820Pf ±20% X7R Bulk E3 Vishay
92K4970
K 50V 820Pf ±20% X7R Bulk E3 Vishay 92K4970
K 50V 820PF ±20% X7R BULK E3

K 50V 820PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K821M10X7RF53H5-ND 92K4970
Product Name Ceramic Capacitors K 50V 820Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers