Vishay Intertechnology, Inc. Ceramic Capacitors K821K15X7RL5UH5

Description
820pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821K15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821K15X7RL5UH5-ND
Ceramic Capacitors K821K15X7RL5UH5-ND
820pF ±10% 500V Ceramic Capacitor X7R Radial

820pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 820Pf ±10% X7R Ammo E3 Vishay - 92K4961 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 820Pf ±10% X7R Ammo E3 Vishay
92K4961
K 500V 820Pf ±10% X7R Ammo E3 Vishay 92K4961
K 500V 820PF ±10% X7R AMMO E3

K 500V 820PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K821K15X7RL5UH5-ND 92K4961
Product Name Ceramic Capacitors K 500V 820Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers