Vishay Intertechnology, Inc. Ceramic Capacitors K821K15X7RL53H5

Description
820pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821K15X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821K15X7RL53H5-ND
Ceramic Capacitors K821K15X7RL53H5-ND
820pF ±10% 500V Ceramic Capacitor X7R Radial

820pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 820Pf ±10% X7R Bulk E3 Vishay - 92K4962 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 820Pf ±10% X7R Bulk E3 Vishay
92K4962
K 500V 820Pf ±10% X7R Bulk E3 Vishay 92K4962
K 500V 820PF ±10% X7R BULK E3

K 500V 820PF ±10% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K821K15X7RL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821K15X7RL53H5
Capacitors - Ceramic Capacitors K821K15X7RL53H5
CAP CER 820PF 500V X7R RADIAL

CAP CER 820PF 500V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K821K15X7RL53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K821K15X7RL53H5
Ceramic Capacitors K821K15X7RL53H5
CAP CER 820PF 500V X7R RADIAL

CAP CER 820PF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K821K15X7RL53H5-ND 92K4962 K821K15X7RL53H5 K821K15X7RL53H5
Product Name Ceramic Capacitors K 500V 820Pf ±10% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K050CS4 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - C11AH130K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers