Vishay Intertechnology, Inc. Ceramic Capacitors K821K15X7RK5TH5

Description
820pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821K15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821K15X7RK5TH5-ND
Ceramic Capacitors K821K15X7RK5TH5-ND
820pF ±10% 200V Ceramic Capacitor X7R Radial

820pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K821K15X7RK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821K15X7RK5TH5
Capacitors - Ceramic Capacitors K821K15X7RK5TH5
CAP CER 820PF 200V X7R RADIAL

CAP CER 820PF 200V X7R RADIAL

Supplier's Site
K 200V 820Pf ±10% X7R Reel E3 Vishay - 92K4954 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 820Pf ±10% X7R Reel E3 Vishay
92K4954
K 200V 820Pf ±10% X7R Reel E3 Vishay 92K4954
K 200V 820PF ±10% X7R REEL E3

K 200V 820PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K821K15X7RK5TH5-ND K821K15X7RK5TH5 92K4954
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 820Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers