Vishay Intertechnology, Inc. Ceramic Capacitors K821K15X7RH5TH5

Description
820pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821K15X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821K15X7RH5TH5-ND
Ceramic Capacitors K821K15X7RH5TH5-ND
820pF ±10% 100V Ceramic Capacitor X7R Radial

820pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K821K15X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821K15X7RH5TH5
Capacitors - Ceramic Capacitors K821K15X7RH5TH5
CAP CER 820PF 100V X7R RADIAL

CAP CER 820PF 100V X7R RADIAL

Supplier's Site
K 100V 820Pf ± 10 % X7R Reel E3 Vishay - 92K4948 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 820Pf ± 10 % X7R Reel E3 Vishay
92K4948
K 100V 820Pf ± 10 % X7R Reel E3 Vishay 92K4948
K 100V 820PF ± 10 % X7R REEL E3

K 100V 820PF ± 10 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K821K15X7RH5TH5-ND K821K15X7RH5TH5 92K4948
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 820Pf ± 10 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details