Vishay Intertechnology, Inc. Ceramic Capacitors K821K15X7RF5UH5

Description
820pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821K15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821K15X7RF5UH5-ND
Ceramic Capacitors K821K15X7RF5UH5-ND
820pF ±10% 50V Ceramic Capacitor X7R Radial

820pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 820Pf ± 10 % X7R Ammo E3 Vishay - 92K4944 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 820Pf ± 10 % X7R Ammo E3 Vishay
92K4944
K 50V 820Pf ± 10 % X7R Ammo E3 Vishay 92K4944
K 50V 820PF ± 10 % X7R AMMO E3

K 50V 820PF ± 10 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K821K15X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821K15X7RF5UH5
Capacitors - Ceramic Capacitors K821K15X7RF5UH5
CAP CER 820PF 50V X7R RADIAL

CAP CER 820PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K821K15X7RF5UH5-ND 92K4944 K821K15X7RF5UH5
Product Name Ceramic Capacitors K 50V 820Pf ± 10 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details