Vishay Intertechnology, Inc. Ceramic Capacitors K821K15C0GK53L2

Description
820pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
820pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821K15C0GK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821K15C0GK53L2-ND
Ceramic Capacitors K821K15C0GK53L2-ND
820pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

820pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 820Pf ±10% C0G Bulk E3 Vishay - 92K4941 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 820Pf ±10% C0G Bulk E3 Vishay
92K4941
K 200V 820Pf ±10% C0G Bulk E3 Vishay 92K4941
K 200V 820PF ±10% C0G BULK E3

K 200V 820PF ±10% C0G BULK E3

Supplier's Site
Ceramic Capacitors - K821K15C0GK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K821K15C0GK53L2
Ceramic Capacitors K821K15C0GK53L2
CAP CER 820PF 200V C0G/NP0 RAD

CAP CER 820PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K821K15C0GK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821K15C0GK53L2
Capacitors - Ceramic Capacitors K821K15C0GK53L2
CAP CER 820PF 200V C0G/NP0 RAD

CAP CER 820PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K821K15C0GK53L2-ND 92K4941 K821K15C0GK53L2 K821K15C0GK53L2
Product Name Ceramic Capacitors K 200V 820Pf ±10% C0G Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17AH1R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details