Vishay Intertechnology, Inc. Ceramic Capacitors K821K10X7RH5TL2

Description
820pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821K10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821K10X7RH5TL2-ND
Ceramic Capacitors K821K10X7RH5TL2-ND
820pF ±10% 100V Ceramic Capacitor X7R Radial

820pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K821K10X7RH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K821K10X7RH5TL2
Ceramic Capacitors K821K10X7RH5TL2
CAP CER 820PF 100V X7R RADIAL

CAP CER 820PF 100V X7R RADIAL

Supplier's Site Datasheet
K 100V 820Pf ±10% X7R Reel E3 Vishay - 92K4919 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 820Pf ±10% X7R Reel E3 Vishay
92K4919
K 100V 820Pf ±10% X7R Reel E3 Vishay 92K4919
K 100V 820PF ±10% X7R REEL E3

K 100V 820PF ±10% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K821K10X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821K10X7RH5TL2
Capacitors - Ceramic Capacitors K821K10X7RH5TL2
CAP CER 820PF 100V X7R RADIAL

CAP CER 820PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K821K10X7RH5TL2-ND K821K10X7RH5TL2 92K4919 K821K10X7RH5TL2
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 820Pf ±10% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details