Vishay Intertechnology, Inc. Ceramic Capacitors K821K10X7RF5UH5

Description
820pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2693CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2693CT-ND
Ceramic Capacitors BC2693CT-ND
820pF ±10% 50V Ceramic Capacitor X7R Radial

820pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC2693TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2693TB-ND
Ceramic Capacitors BC2693TB-ND
820pF ±10% 50V Ceramic Capacitor X7R Radial

820pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
820pF 50V Capacitor
60-K821K10X7RF5UH5
820pF 50V Capacitor 60-K821K10X7RF5UH5
Cap Ceramic 820pF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K821K10X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K821K10X7RF5UH5 can be used for catalog matching and distributor lookup.

Cap Ceramic 820pF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K821K10X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K821K10X7RF5UH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
K 50V 820Pf ±10% X7R Ammo E3 Vishay - 92K4914 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 820Pf ±10% X7R Ammo E3 Vishay
92K4914
K 50V 820Pf ±10% X7R Ammo E3 Vishay 92K4914
K 50V 820PF ±10% X7R AMMO E3

K 50V 820PF ±10% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K821K10X7RF5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K821K10X7RF5UH5
Ceramic Capacitors K821K10X7RF5UH5
CAP CER 820PF 50V X7R RADIAL

CAP CER 820PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2693CT-ND 60-K821K10X7RF5UH5 92K4914 K821K10X7RF5UH5
Product Name Ceramic Capacitors 820pF 50V Capacitor K 50V 820Pf ±10% X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers