Vishay Intertechnology, Inc. Ceramic Capacitors K821J20C0GL53H5

Description
820pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
820pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821J20C0GL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821J20C0GL53H5-ND
Ceramic Capacitors K821J20C0GL53H5-ND
820pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

820pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 820Pf ±5% C0G Bulk E3 Vishay - 92K4905 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 820Pf ±5% C0G Bulk E3 Vishay
92K4905
K 500V 820Pf ±5% C0G Bulk E3 Vishay 92K4905
K 500V 820PF ±5% C0G BULK E3

K 500V 820PF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K821J20C0GL53H5-ND 92K4905
Product Name Ceramic Capacitors K 500V 820Pf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details