820pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
K 200V 820PF ±5% C0G REEL E3
CAP CER 820PF 200V C0G/NP0 RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K821J15C0GK5TH5-ND | 92K4897 | K821J15C0GK5TH5 |
| Product Name | Ceramic Capacitors | K 200V 820Pf ±5% C0G Reel E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |