Vishay Intertechnology, Inc. Ceramic Capacitors K821J10C0GF5UH5

Description
820pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
820pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821J10C0GF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821J10C0GF5UH5-ND
Ceramic Capacitors K821J10C0GF5UH5-ND
820pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

820pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 820Pf ±5% C0G Ammo E3 Vishay - 92K4881 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 820Pf ±5% C0G Ammo E3 Vishay
92K4881
K 50V 820Pf ±5% C0G Ammo E3 Vishay 92K4881
K 50V 820PF ±5% C0G AMMO E3

K 50V 820PF ±5% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K821J10C0GF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821J10C0GF5UH5
Capacitors - Ceramic Capacitors K821J10C0GF5UH5
CAP CER 820PF 50V C0G/NP0 RADIAL

CAP CER 820PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K821J10C0GF5UH5-ND 92K4881 K821J10C0GF5UH5
Product Name Ceramic Capacitors K 50V 820Pf ±5% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers