Vishay Intertechnology, Inc. Ceramic Capacitors K820K15C0GF5UL2

Description
82pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
82pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K820K15C0GF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K820K15C0GF5UL2-ND
Ceramic Capacitors K820K15C0GF5UL2-ND
82pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

82pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 82Pf ± 10 % C0G Ammo E3 Vishay - 92K4861 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 82Pf ± 10 % C0G Ammo E3 Vishay
92K4861
K 50V 82Pf ± 10 % C0G Ammo E3 Vishay 92K4861
K 50V 82PF ± 10 % C0G AMMO E3

K 50V 82PF ± 10 % C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K820K15C0GF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K820K15C0GF5UL2
Capacitors - Ceramic Capacitors K820K15C0GF5UL2
CAP CER 82PF 50V C0G/NP0 RADIAL

CAP CER 82PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K820K15C0GF5UL2-ND 92K4861 K820K15C0GF5UL2
Product Name Ceramic Capacitors K 50V 82Pf ± 10 % C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M40R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers