Vishay Intertechnology, Inc. Ceramic Capacitors K820J15C0GL53H5

Description
82pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
82pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K820J15C0GL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K820J15C0GL53H5-ND
Ceramic Capacitors K820J15C0GL53H5-ND
82pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

82pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K820J15C0GL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K820J15C0GL53H5
Capacitors - Ceramic Capacitors K820J15C0GL53H5
CAP CER 82PF 500V C0G/NP0 RADIAL

CAP CER 82PF 500V C0G/NP0 RADIAL

Supplier's Site
K 500V 82Pf ±5% C0G Bulk E3 Vishay - 92K4845 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 82Pf ±5% C0G Bulk E3 Vishay
92K4845
K 500V 82Pf ±5% C0G Bulk E3 Vishay 92K4845
K 500V 82PF ±5% C0G BULK E3

K 500V 82PF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K820J15C0GL53H5-ND K820J15C0GL53H5 92K4845
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 82Pf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details