Vishay Intertechnology, Inc. Ceramic Capacitors K820J15C0GF5TH5

Description
82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1041TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1041TR-ND
Ceramic Capacitors BC1041TR-ND
82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1041CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1041CT-ND
Ceramic Capacitors BC1041CT-ND
82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
82pF 50V Capacitor
60-K820J15C0GF5TH5
82pF 50V Capacitor 60-K820J15C0GF5TH5
Cap Ceramic 82pF 50V C0G 5% Radial 5mm 125°C T/R Product overview: K820J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K820J15C0GF5TH5 can be used for catalog matching and distributor lookup.

Cap Ceramic 82pF 50V C0G 5% Radial 5mm 125°C T/R Product overview: K820J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K820J15C0GF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 82Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 95C1120 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 82Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
95C1120
Ceramic Capacitor 82Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 95C1120
CERAMIC CAPACITOR 82PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:82pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 82PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:82pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Cap, 82Pf, 50V, Mlccradial Rohs Compliant Vishay - 73AJ7916 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 50V, Mlccradial Rohs Compliant Vishay
73AJ7916
Cap, 82Pf, 50V, Mlccradial Rohs Compliant Vishay 73AJ7916
CAP, 82PF, 50V, MLCCRADIAL ROHS COMPLIANT: YES

CAP, 82PF, 50V, MLCCRADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1041TR-ND 60-K820J15C0GF5TH5 95C1120 73AJ7916
Product Name Ceramic Capacitors 82pF 50V Capacitor Ceramic Capacitor 82Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay Cap, 82Pf, 50V, Mlccradial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details