Vishay Intertechnology, Inc. 5KV Bipolar Transistor K817P

Description
OPTOISO 5KV TRANSISTOR 4DIP Product overview: K817P from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-K817P can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISO 5KV TRANSISTOR 4DIP Product overview: K817P from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-K817P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-K817P
5KV Bipolar Transistor 903-K817P
OPTOISO 5KV TRANSISTOR 4DIP Product overview: K817P from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-K817P can be used for catalog matching and distributor lookup.

OPTOISO 5KV TRANSISTOR 4DIP Product overview: K817P from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-K817P can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - K817P - 1192196-K817P - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - K817P
1192196-K817P
Optoisolators - Transistor, Photovoltaic Output - K817P 1192196-K817P
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1192196-K817P Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 4.7μs Turn On / Turn Off Time: 6μs, 5μs Voltage - Forward (Vf): 1.25V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1192196-K817P
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 4.7μs
Turn On / Turn Off Time: 6μs, 5μs
Voltage - Forward (Vf): 1.25V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-K817P 1192196-K817P
Product Name 5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - K817P
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data