Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - K815P K815P

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1192195-K815P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 300μs, Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): -, 250μs Family Name: K815P Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-DIP Output Voltage MAX: 35V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 600% @ 1mA Vce Saturation (Maximum): 100mV Alternative Parts (Cross-Reference): TIL197B; PC815XJ0000F; PC815XYJ000F; Introduction Date: July 21, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1192195-K815P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 300μs, Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): -, 250μs Family Name: K815P Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-DIP Output Voltage MAX: 35V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 600% @ 1mA Vce Saturation (Maximum): 100mV Alternative Parts (Cross-Reference): TIL197B; PC815XJ0000F; PC815XYJ000F; Introduction Date: July 21, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - K815P - 1192195-K815P - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - K815P
1192195-K815P
Optoisolators - Transistor, Photovoltaic Output - K815P 1192195-K815P
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1192195-K815P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 300μs, Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): -, 250μs Family Name: K815P Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-DIP Output Voltage MAX: 35V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 600% @ 1mA Vce Saturation (Maximum): 100mV Alternative Parts (Cross-Reference): TIL197B; PC815XJ0000F; PC815XYJ000F; Introduction Date: July 21, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1192195-K815P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 4-DIP (0.300", 7.62mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 300μs,
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): -, 250μs
Family Name: K815P
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-DIP
Output Voltage MAX: 35V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 600% @ 1mA
Vce Saturation (Maximum): 100mV
Alternative Parts (Cross-Reference): TIL197B; PC815XJ0000F; PC815XYJ000F;
Introduction Date: July 21, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5kV 35V DIP Bipolar Transistor
903-K815P
5kV 35V DIP Bipolar Transistor 903-K815P
Photodarlington Optocoupler, 5kV Isolation, 800% CTR, 35V VCEO, DIP Product overview: K815P from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-K815P can be used for catalog matching and distributor lookup.

Photodarlington Optocoupler, 5kV Isolation, 800% CTR, 35V VCEO, DIP Product overview: K815P from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-K815P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 1192195-K815P 903-K815P
Product Name Optoisolators - Transistor, Photovoltaic Output - K815P 5kV 35V DIP Bipolar Transistor
TJ -40 to 100 C (-40 to 212 F) -40 C (-40 F)
Package Type SOT3
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data