Vishay Precision Group Transistor, Photovoltaic Output Optoisolators K815P

Description
Optoisolator Darlington Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - K815P-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
K815P-ND
Transistor, Photovoltaic Output Optoisolators K815P-ND
Optoisolator Darlington Output 5300Vrms 1 Channel 4-DIP

Optoisolator Darlington Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocouplers - 2576839P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576839P
Optocouplers 2576839P
DIP-4 DARLINGTON SNGL CTR>600% -e3

DIP-4 DARLINGTON SNGL CTR>600% -e3

Supplier's Site
Optocouplers - 2576839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576839
Optocouplers 2576839
DIP-4 DARLINGTON SNGL CTR>600% -e3

DIP-4 DARLINGTON SNGL CTR>600% -e3

Supplier's Site
Optocouplers - 2576838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576838
Optocouplers 2576838
DIP-4 DARLINGTON SNGL CTR>600% -e3

DIP-4 DARLINGTON SNGL CTR>600% -e3

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
K815P
Transistor Output Optocouplers K815P
Transistor Output Optocouplers Photodarlington Out Single CTR > 600%

Transistor Output Optocouplers Photodarlington Out Single CTR > 600%

Buy Now Datasheet
Optocoupler; Leaded Process Compatible Vishay - 21H0423 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; Leaded Process Compatible Vishay
21H0423
Optocoupler; Leaded Process Compatible Vishay 21H0423
Optocoupler; Leaded Process Compatible:Yes RoHS Compliant: Yes

Optocoupler; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site
Optocoupler, Darlington, 5.3Kv, Dip-4 Rohs Compliant Vishay - 58AJ2355 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 5.3Kv, Dip-4 Rohs Compliant Vishay
58AJ2355
Optocoupler, Darlington, 5.3Kv, Dip-4 Rohs Compliant Vishay 58AJ2355
OPTOCOUPLER, DARLINGTON, 5.3KV, DIP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, DARLINGTON, 5.3KV, DIP-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number K815P-ND 2576839P K815P 21H0423
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Transistor Output Optocouplers Optocoupler; Leaded Process Compatible Vishay
Input DC DC
Output Photodarlington
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR7259XXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details