1-CH AC-IN Optocoupler, 70V VCEO, 5kV Iso, 300% CTR, DIP Product overview: K814P from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-K814P can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 876307-K814P
Features: Optoisolator Output 1 Channel
Package: Tube
Family Name: K814
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.40.8000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-K814P | 876307-K814P |
| Product Name | 70V 5kV DIP Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - K814P |
| IC(max) | 50 milliamps |