Vishay Precision Group Transistor, Photovoltaic Output Optoisolators K814P

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - K814P-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
K814P-ND
Transistor, Photovoltaic Output Optoisolators K814P-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay - 21H0422 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay
21H0422
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay 21H0422
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Optocoupler, Transistor, 5Kv, Dip-4 Rohs Compliant Vishay - 58AJ2354 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Dip-4 Rohs Compliant Vishay
58AJ2354
Optocoupler, Transistor, 5Kv, Dip-4 Rohs Compliant Vishay 58AJ2354
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5KV, DIP-4 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
K814P
Transistor Output Optocouplers K814P
Transistor Output Optocouplers Phototransistor Out Single CTR >20%

Transistor Output Optocouplers Phototransistor Out Single CTR >20%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number K814P-ND 21H0422 58AJ2354 K814P
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay Optocoupler, Transistor, 5Kv, Dip-4 Rohs Compliant Vishay Transistor Output Optocouplers
Input AC; DC
Output Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDB9259YXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details