Vishay Intertechnology, Inc. Ceramic Capacitors K683Z15Y5VF5UL2

Description
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K683Z15Y5VF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K683Z15Y5VF5UL2-ND
Ceramic Capacitors K683Z15Y5VF5UL2-ND
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
K 50V 68Nf -20/ % Y5V Ammo E3 Vishay - 92K4796 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 68Nf -20/ % Y5V Ammo E3 Vishay
92K4796
K 50V 68Nf -20/ % Y5V Ammo E3 Vishay 92K4796
K 50V 68NF -20/ % Y5V AMMO E3

K 50V 68NF -20/ % Y5V AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K683Z15Y5VF5UL2-ND 92K4796
Product Name Ceramic Capacitors K 50V 68Nf -20/ % Y5V Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitor 22Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F607 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 2.20E-5 microF
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details