Vishay Intertechnology, Inc. Ceramic Capacitors K683M20X7RH5TL2

Description
0.068µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K683M20X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K683M20X7RH5TL2-ND
Ceramic Capacitors K683M20X7RH5TL2-ND
0.068µF ±20% 100V Ceramic Capacitor X7R Radial

0.068µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 68Nf ± 20 % X7R Reel E3 Vishay - 92K4782 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 68Nf ± 20 % X7R Reel E3 Vishay
92K4782
K 100V 68Nf ± 20 % X7R Reel E3 Vishay 92K4782
K 100V 68NF ± 20 % X7R REEL E3

K 100V 68NF ± 20 % X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K683M20X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K683M20X7RH5TL2
Capacitors - Ceramic Capacitors K683M20X7RH5TL2
CAP CER 0.068UF 100V X7R RADIAL

CAP CER 0.068UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K683M20X7RH5TL2-ND 92K4782 K683M20X7RH5TL2
Product Name Ceramic Capacitors K 100V 68Nf ± 20 % X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C402T200CB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers