Vishay Intertechnology, Inc. Ceramic Capacitors K683M15X7RF5UL2

Description
0.068µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K683M15X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K683M15X7RF5UL2-ND
Ceramic Capacitors K683M15X7RF5UL2-ND
0.068µF ±20% 50V Ceramic Capacitor X7R Radial

0.068µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K683M15X7RF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K683M15X7RF5UL2
Ceramic Capacitors K683M15X7RF5UL2
CAP CER 0.068UF 50V X7R RADIAL

CAP CER 0.068UF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K683M15X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K683M15X7RF5UL2
Capacitors - Ceramic Capacitors K683M15X7RF5UL2
CAP CER 0.068UF 50V X7R RADIAL

CAP CER 0.068UF 50V X7R RADIAL

Supplier's Site
K 50V 68Nf ± 20 % X7R Ammo E3 Vishay - 92K4778 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 68Nf ± 20 % X7R Ammo E3 Vishay
92K4778
K 50V 68Nf ± 20 % X7R Ammo E3 Vishay 92K4778
K 50V 68NF ± 20 % X7R AMMO E3

K 50V 68NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K683M15X7RF5UL2-ND K683M15X7RF5UL2 K683M15X7RF5UL2 92K4778
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 68Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details