Vishay Intertechnology, Inc. Ceramic Capacitors K683M15X7RF5TH5

Description
0.068µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K683M15X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K683M15X7RF5TH5-ND
Ceramic Capacitors K683M15X7RF5TH5-ND
0.068µF ±20% 50V Ceramic Capacitor X7R Radial

0.068µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 68Nf ± 20 % X7R Reel E3 Vishay - 92K4775 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 68Nf ± 20 % X7R Reel E3 Vishay
92K4775
K 50V 68Nf ± 20 % X7R Reel E3 Vishay 92K4775
K 50V 68NF ± 20 % X7R REEL E3

K 50V 68NF ± 20 % X7R REEL E3

Supplier's Site
Ceramic Capacitors - K683M15X7RF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K683M15X7RF5TH5
Ceramic Capacitors K683M15X7RF5TH5
CAP CER 0.068UF 50V X7R RADIAL

CAP CER 0.068UF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K683M15X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K683M15X7RF5TH5
Capacitors - Ceramic Capacitors K683M15X7RF5TH5
CAP CER 0.068UF 50V X7R RADIAL

CAP CER 0.068UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K683M15X7RF5TH5-ND 92K4775 K683M15X7RF5TH5 K683M15X7RF5TH5
Product Name Ceramic Capacitors K 50V 68Nf ± 20 % X7R Reel E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers