Vishay Intertechnology, Inc. Ceramic Capacitors K683M10X7RF53L2

Description
0.068µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K683M10X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K683M10X7RF53L2-ND
Ceramic Capacitors K683M10X7RF53L2-ND
0.068µF ±20% 50V Ceramic Capacitor X7R Radial

0.068µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 68Nf ±20% X7R Bulk E3 Vishay - 92K4774 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 68Nf ±20% X7R Bulk E3 Vishay
92K4774
K 50V 68Nf ±20% X7R Bulk E3 Vishay 92K4774
K 50V 68NF ±20% X7R BULK E3

K 50V 68NF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K683M10X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K683M10X7RF53L2
Capacitors - Ceramic Capacitors K683M10X7RF53L2
CAP CER 0.068UF 50V X7R RADIAL

CAP CER 0.068UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K683M10X7RF53L2-ND 92K4774 K683M10X7RF53L2
Product Name Ceramic Capacitors K 50V 68Nf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details