Vishay Intertechnology, Inc. Ceramic Capacitors K683K15X7RF5TL2

Description
0.068µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1083TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1083TR-ND
Ceramic Capacitors BC1083TR-ND
0.068µF ±10% 50V Ceramic Capacitor X7R Radial

0.068µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1083CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1083CT-ND
Ceramic Capacitors BC1083CT-ND
0.068µF ±10% 50V Ceramic Capacitor X7R Radial

0.068µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
68nF 50V Capacitor
60-K683K15X7RF5TL2
68nF 50V Capacitor 60-K683K15X7RF5TL2
Capacitor Ceramic 68nF 50V X7R 10% Radial 2.5mm Product overview: K683K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K683K15X7RF5TL2 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 68nF 50V X7R 10% Radial 2.5mm Product overview: K683K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K683K15X7RF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.068Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay - 95C1117 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
95C1117
Ceramic Capacitor 0.068Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay 95C1117
CERAMIC CAPACITOR 0.068UF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1083TR-ND 60-K683K15X7RF5TL2 95C1117
Product Name Ceramic Capacitors 68nF 50V Capacitor Ceramic Capacitor 0.068Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers