6800pF ±20% 50V Ceramic Capacitor X7R Radial
CAP CER 6800PF 50V X7R RADIAL
K 50V 6,8NF ± 20 % X7R BULK E3
CAP CER 6800PF 50V X7R RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K682M15X7RF53L2-ND | K682M15X7RF53L2 | 92K4736 | K682M15X7RF53L2 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | K 50V 6,8Nf ± 20 % X7R Bulk E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |