6800pF ±20% 100V Ceramic Capacitor X7R Radial
CAP CER 6800PF 100V X7R RADIAL
K 100V 6,8NF ±20% X7R AMMO E3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K682M10X7RH5UL2-ND | K682M10X7RH5UL2 | 92K4728 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | K 100V 6,8Nf ±20% X7R Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) |