Vishay Intertechnology, Inc. Ceramic Capacitors K682M10X7RH5TL2

Description
6800pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
6800pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K682M10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K682M10X7RH5TL2-ND
Ceramic Capacitors K682M10X7RH5TL2-ND
6800pF ±20% 100V Ceramic Capacitor X7R Radial

6800pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K682M10X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K682M10X7RH5TL2
Capacitors - Ceramic Capacitors K682M10X7RH5TL2
CAP CER 6800PF 100V X7R RADIAL

CAP CER 6800PF 100V X7R RADIAL

Supplier's Site
K 100V 6,8Nf ±20% X7R Reel E3 Vishay - 92K4726 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 6,8Nf ±20% X7R Reel E3 Vishay
92K4726
K 100V 6,8Nf ±20% X7R Reel E3 Vishay 92K4726
K 100V 6,8NF ±20% X7R REEL E3

K 100V 6,8NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K682M10X7RH5TL2-ND K682M10X7RH5TL2 92K4726
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 6,8Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers