Vishay Intertechnology, Inc. Ceramic Capacitors K682M10X7RF5UL2

Description
6800pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
6800pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K682M10X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K682M10X7RF5UL2-ND
Ceramic Capacitors K682M10X7RF5UL2-ND
6800pF ±20% 50V Ceramic Capacitor X7R Radial

6800pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K682M10X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K682M10X7RF5UL2
Capacitors - Ceramic Capacitors K682M10X7RF5UL2
CAP CER 6800PF 50V X7R RADIAL

CAP CER 6800PF 50V X7R RADIAL

Supplier's Site
K 50V 6,8Nf ±20% X7R Ammo E3 Vishay - 92K4722 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 6,8Nf ±20% X7R Ammo E3 Vishay
92K4722
K 50V 6,8Nf ±20% X7R Ammo E3 Vishay 92K4722
K 50V 6,8NF ±20% X7R AMMO E3

K 50V 6,8NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K682M10X7RF5UL2-ND K682M10X7RF5UL2 92K4722
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 6,8Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers