Vishay Intertechnology, Inc. Ceramic Capacitors K682K20X7RL5TH5

Description
6800pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
6800pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K682K20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K682K20X7RL5TH5-ND
Ceramic Capacitors K682K20X7RL5TH5-ND
6800pF ±10% 500V Ceramic Capacitor X7R Radial

6800pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K682K20X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K682K20X7RL5TH5
Capacitors - Ceramic Capacitors K682K20X7RL5TH5
CAP CER 6800PF 500V X7R RADIAL

CAP CER 6800PF 500V X7R RADIAL

Supplier's Site
K 500V 6,8Nf ±10% X7R Reel E3 Vishay - 92K4716 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 6,8Nf ±10% X7R Reel E3 Vishay
92K4716
K 500V 6,8Nf ±10% X7R Reel E3 Vishay 92K4716
K 500V 6,8NF ±10% X7R REEL E3

K 500V 6,8NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K682K20X7RL5TH5-ND K682K20X7RL5TH5 92K4716
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 6,8Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Capacitor, Ceramic;2200pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186294 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers