Vishay Intertechnology, Inc. Ceramic Capacitors K682K20C0GF53L2

Description
6800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
6800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K682K20C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K682K20C0GF53L2-ND
Ceramic Capacitors K682K20C0GF53L2-ND
6800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

6800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 6,8Nf ± 10 % C0G Bulk E3 Vishay - 92K4715 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 6,8Nf ± 10 % C0G Bulk E3 Vishay
92K4715
K 50V 6,8Nf ± 10 % C0G Bulk E3 Vishay 92K4715
K 50V 6,8NF ± 10 % C0G BULK E3

K 50V 6,8NF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K682K20C0GF53L2-ND 92K4715
Product Name Ceramic Capacitors K 50V 6,8Nf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details